Vishay Intertechnology, Inc. RES 25 OHM 13W 3% WW AXIAL CW01025R00HB12

Description
RES 25ohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 13W 3% WW AXIAL - CW01025R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 13W 3% WW AXIAL
CW01025R00HB12
RES 25 OHM 13W 3% WW AXIAL CW01025R00HB12
RES 25ohm 13W 3% WW AXIAL

RES 25ohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01025R00HB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025R00HB12-ND
Through Hole Resistors CW01025R00HB12-ND
25 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 25 Ohm, 3% Vishay - 43C8663 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 25 Ohm, 3% Vishay
43C8663
Cw, 1.781 X 0.375, 25 Ohm, 3% Vishay 43C8663
CW, 1.781 x 0.375", 25 Ohm, 3%

CW, 1.781 x 0.375", 25 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01025R00HB12 CW01025R00HB12-ND 43C8663
Product Name RES 25 OHM 13W 3% WW AXIAL Through Hole Resistors Cw, 1.781 X 0.375, 25 Ohm, 3% Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details