Vishay Intertechnology, Inc. Wirewound Resistors CW01025K00KE73

Description
CW-10 25K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 25K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01025K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025K00KE73
Wirewound Resistors 3110-CW01025K00KE73
CW-10 25K 10% E73 e3

CW-10 25K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01025K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01025K00KE73
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01025K00KE73
Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01025K00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01025K00KE73-ND
Through Hole Resistors CW01025K00KE73-ND
25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01025K00KE73 CW01025K00KE73 CW01025K00KE73-ND
Product Name Wirewound Resistors Res Wirewound 25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 25000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers