Vishay Intertechnology, Inc. Through Hole Resistors CW01025K00JS73

Description
25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWE-25KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-25KTR-ND
Through Hole Resistors CWE-25KTR-ND
25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01025K00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01025K00JS73
Wirewound Resistors 3110-CW01025K00JS73
CW-10 25K 5% S73

CW-10 25K 5% S73

Supplier's Site Datasheet
RES 25K OHM 5% 13W SILICONE WW - CW01025K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 5% 13W SILICONE WW
CW01025K00JS73
RES 25K OHM 5% 13W SILICONE WW CW01025K00JS73
RES 25Kohm 5% 13W SILICONE WW

RES 25Kohm 5% 13W SILICONE WW

Supplier's Site
Resistor Wirewound, 25Kohm, 10W, 5%; Resistance Vishay - 06H0063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 25Kohm, 10W, 5%; Resistance Vishay
06H0063
Resistor Wirewound, 25Kohm, 10W, 5%; Resistance Vishay 06H0063
RESISTOR WIREWOUND, 25KOHM, 10W, 5%; Resistance:25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

RESISTOR WIREWOUND, 25KOHM, 10W, 5%; Resistance:25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CWE-25KTR-ND 3110-CW01025K00JS73 CW01025K00JS73 06H0063
Product Name Through Hole Resistors Wirewound Resistors RES 25K OHM 5% 13W SILICONE WW Resistor Wirewound, 25Kohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details