Vishay Intertechnology, Inc. Through Hole Resistors CW010256R0KE733

Description
256 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
256 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010256R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010256R0KE733-ND
Through Hole Resistors CW010256R0KE733-ND
256 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

256 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 256 OHM 13W 10% WW AXIAL - CW010256R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 256 OHM 13W 10% WW AXIAL
CW010256R0KE733
RES 256 OHM 13W 10% WW AXIAL CW010256R0KE733
RES 256ohm 13W 10% WW AXIAL

RES 256ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 256 10% E73 E3 Vishay - 70P4392 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 256 10% E73 E3 Vishay
70P4392
Cw-10-3 256 10% E73 E3 Vishay 70P4392
CW-10-3 256 10% E73 e3

CW-10-3 256 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010256R0KE733-ND CW010256R0KE733 70P4392
Product Name Through Hole Resistors RES 256 OHM 13W 10% WW AXIAL Cw-10-3 256 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 256 ohms 256 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details