Vishay Intertechnology, Inc. Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010256R0JE73

Description
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010256R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010256R0JE73
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010256R0JE73
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010256R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010256R0JE73
Wirewound Resistors 3110-CW010256R0JE73
CW-10 256 5% E73 e3

CW-10 256 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010256R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010256R0JE73-ND
Through Hole Resistors CW010256R0JE73-ND
256 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

256 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 256 5% E73 E3 Vishay - 70P4387 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 256 5% E73 E3 Vishay
70P4387
Cw-10 256 5% E73 E3 Vishay 70P4387
CW-10 256 5% E73 e3

CW-10 256 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010256R0JE73 3110-CW010256R0JE73 CW010256R0JE73-ND 70P4387
Product Name Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 256 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details