Vishay Intertechnology, Inc. Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010256R0JE12

Description
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010256R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010256R0JE12
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010256R0JE12
Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010256R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010256R0JE12-ND
Through Hole Resistors CW010256R0JE12-ND
256 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

256 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010256R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010256R0JE12
Wirewound Resistors 3110-CW010256R0JE12
CW-10 256 5% E12 e3

CW-10 256 5% E12 e3

Supplier's Site Datasheet
Cw-10 256 5% E12 E3 Vishay - 70P4385 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 256 5% E12 E3 Vishay
70P4385
Cw-10 256 5% E12 E3 Vishay 70P4385
CW-10 256 5% e12 E3

CW-10 256 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010256R0JE12 CW010256R0JE12-ND 3110-CW010256R0JE12 70P4385
Product Name Res Wirewound 256 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 256 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers