Vishay Intertechnology, Inc. Through Hole Resistors CW010250R0KE123

Description
250 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010250R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010250R0KE123-ND
Through Hole Resistors CW010250R0KE123-ND
250 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 250 OHM 13W 10% WW AXIAL - CW010250R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 13W 10% WW AXIAL
CW010250R0KE123
RES 250 OHM 13W 10% WW AXIAL CW010250R0KE123
RES 250ohm 13W 10% WW AXIAL

RES 250ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 250 10% E12 E3 Vishay - 70P4382 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 250 10% E12 E3 Vishay
70P4382
Cw-10-3 250 10% E12 E3 Vishay 70P4382
CW-10-3 250 10% e12 E3

CW-10-3 250 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010250R0KE123-ND CW010250R0KE123 70P4382
Product Name Through Hole Resistors RES 250 OHM 13W 10% WW AXIAL Cw-10-3 250 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers