Vishay Intertechnology, Inc. Wirewound Resistors CW010250R0KE12

Description
CW-10 250 10% E12 e3
Request a Quote Datasheet
Description
CW-10 250 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010250R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010250R0KE12
Wirewound Resistors 3110-CW010250R0KE12
CW-10 250 10% E12 e3

CW-10 250 10% E12 e3

Supplier's Site Datasheet
RES 250 OHM 13W 10% WW AXIAL - CW010250R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 13W 10% WW AXIAL
CW010250R0KE12
RES 250 OHM 13W 10% WW AXIAL CW010250R0KE12
RES 250ohm 13W 10% WW AXIAL

RES 250ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010250R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010250R0KE12-ND
Through Hole Resistors CW010250R0KE12-ND
250 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 250 10% E12 E3 Vishay - 70P4381 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 250 10% E12 E3 Vishay
70P4381
Cw-10 250 10% E12 E3 Vishay 70P4381
CW-10 250 10% e12 E3

CW-10 250 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010250R0KE12 CW010250R0KE12 CW010250R0KE12-ND 70P4381
Product Name Wirewound Resistors RES 250 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 250 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176083-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details