Vishay Intertechnology, Inc. Through Hole Resistors CW010250R0JS73

Description
250 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWE-250TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-250TR-ND
Through Hole Resistors CWE-250TR-ND
250 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 250 OHM 13W 5% WW AXIAL - CW010250R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 13W 5% WW AXIAL
CW010250R0JS73
RES 250 OHM 13W 5% WW AXIAL CW010250R0JS73
RES 250ohm 13W 5% WW AXIAL

RES 250ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010250R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010250R0JS73
Wirewound Resistors 3110-CW010250R0JS73
CW-10 250 5% S73

CW-10 250 5% S73

Supplier's Site Datasheet
Cw, 1.781 X 0.375, 250 Ohm, 5% Vishay - 43C8672 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 250 Ohm, 5% Vishay
43C8672
Cw, 1.781 X 0.375, 250 Ohm, 5% Vishay 43C8672
CW, 1.781 x 0.375", 250 Ohm, 5%

CW, 1.781 x 0.375", 250 Ohm, 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWE-250TR-ND CW010250R0JS73 3110-CW010250R0JS73 43C8672
Product Name Through Hole Resistors RES 250 OHM 13W 5% WW AXIAL Wirewound Resistors Cw, 1.781 X 0.375, 250 Ohm, 5% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details