CW-10 24 10% E12 e3
Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
24 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01024R00KE12 | CW01024R00KE12 | CW01024R00KE12-ND |
| Product Name | Wirewound Resistors | Res Wirewound 24 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 24 ohms | 24 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Technology / Construction | Wirewound | Wirewound |