Vishay Precision Group Wirewound Resistors CW01024R00JE12

Description
CW-10 24 5% E12 e3
Request a Quote Datasheet
Description
CW-10 24 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01024R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01024R00JE12
Wirewound Resistors 3110-CW01024R00JE12
CW-10 24 5% E12 e3

CW-10 24 5% E12 e3

Supplier's Site Datasheet
RES 24 OHM 13W 5% WW AXIAL - CW01024R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 13W 5% WW AXIAL
CW01024R00JE12
RES 24 OHM 13W 5% WW AXIAL CW01024R00JE12
RES 24ohm 13W 5% WW AXIAL

RES 24ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01024R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024R00JE12-ND
Through Hole Resistors CW01024R00JE12-ND
24 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW01024R00JE12 CW01024R00JE12 CW01024R00JE12-ND
Product Name Wirewound Resistors RES 24 OHM 13W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details