Vishay Intertechnology, Inc. RES 24.7K OHM 13W 10% WW AXIAL CW01024K70KE123

Description
RES 24.7Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 24.7Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.7K OHM 13W 10% WW AXIAL - CW01024K70KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.7K OHM 13W 10% WW AXIAL
CW01024K70KE123
RES 24.7K OHM 13W 10% WW AXIAL CW01024K70KE123
RES 24.7Kohm 13W 10% WW AXIAL

RES 24.7Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01024K70KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024K70KE123-ND
Through Hole Resistors CW01024K70KE123-ND
24.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 24.7K 10% E12 E3 Vishay - 70P4345 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 24.7K 10% E12 E3 Vishay
70P4345
Cw-10-3 24.7K 10% E12 E3 Vishay 70P4345
CW-10-3 24.7K 10% e12 E3

CW-10-3 24.7K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01024K70KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01024K70KE123
Through Hole Resistors CW01024K70KE123
RES 24.7K OHM 13W 10% AXIAL

RES 24.7K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01024K70KE123 CW01024K70KE123-ND 70P4345 CW01024K70KE123
Product Name RES 24.7K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 24.7K 10% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 24700 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details