Vishay Intertechnology, Inc. Wirewound Resistors CW01024K70KE12

Description
CW-10 24.7K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 24.7K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01024K70KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01024K70KE12
Wirewound Resistors 3110-CW01024K70KE12
CW-10 24.7K 10% E12 e3

CW-10 24.7K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 24.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01024K70KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01024K70KE12
Res Wirewound 24.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01024K70KE12
Res Wirewound 24.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01024K70KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024K70KE12-ND
Through Hole Resistors CW01024K70KE12-ND
24.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 24.7K 10% E12 E3 Vishay - 70P4344 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 24.7K 10% E12 E3 Vishay
70P4344
Cw-10 24.7K 10% E12 E3 Vishay 70P4344
CW-10 24.7K 10% e12 E3

CW-10 24.7K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01024K70KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01024K70KE12
Through Hole Resistors CW01024K70KE12
RES 24.7K OHM 13W 10% AXIAL

RES 24.7K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01024K70KE12 CW01024K70KE12 CW01024K70KE12-ND 70P4344 CW01024K70KE12
Product Name Wirewound Resistors Res Wirewound 24.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 24.7K 10% E12 E3 Vishay Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 24700 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details