Vishay Intertechnology, Inc. Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01024K70JE123

Description
Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01024K70JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01024K70JE123
Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01024K70JE123
Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01024K70JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024K70JE123-ND
Through Hole Resistors CW01024K70JE123-ND
24.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 24.7K 5% E12 E3 Vishay - 70P4341 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 24.7K 5% E12 E3 Vishay
70P4341
Cw-10-3 24.7K 5% E12 E3 Vishay 70P4341
CW-10-3 24.7K 5% e12 E3

CW-10-3 24.7K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01024K70JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01024K70JE123
Through Hole Resistors CW01024K70JE123
RES 24.7K OHM 13W 5% AXIAL

RES 24.7K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01024K70JE123 CW01024K70JE123-ND 70P4341 CW01024K70JE123
Product Name Res Wirewound 24.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 24.7K 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details