Vishay Intertechnology, Inc. RES 24K OHM 13W 5% WW AXIAL CW01024K00JE733

Description
RES 24Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 13W 5% WW AXIAL - CW01024K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 13W 5% WW AXIAL
CW01024K00JE733
RES 24K OHM 13W 5% WW AXIAL CW01024K00JE733
RES 24Kohm 13W 5% WW AXIAL

RES 24Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01024K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024K00JE733-ND
Through Hole Resistors CW01024K00JE733-ND
24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01024K00JE733 CW01024K00JE733-ND
Product Name RES 24K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details