Vishay Intertechnology, Inc. Wirewound Resistors CW01024K00JE73

Description
CW-10 24K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 24K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01024K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01024K00JE73
Wirewound Resistors 3110-CW01024K00JE73
CW-10 24K 5% E73 e3

CW-10 24K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 24K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01024K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01024K00JE73
Res Wirewound 24K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01024K00JE73
Res Wirewound 24K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01024K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024K00JE73-ND
Through Hole Resistors CW01024K00JE73-ND
24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 24K 5% E73 E3 Vishay - 70P4334 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 24K 5% E73 E3 Vishay
70P4334
Cw-10 24K 5% E73 E3 Vishay 70P4334
CW-10 24K 5% E73 e3

CW-10 24K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01024K00JE73 CW01024K00JE73 CW01024K00JE73-ND 70P4334
Product Name Wirewound Resistors Res Wirewound 24K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 24K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 24000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers