Vishay Intertechnology, Inc. Through Hole Resistors CW01024K00JE123

Description
24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01024K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01024K00JE123-ND
Through Hole Resistors CW01024K00JE123-ND
24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 24K OHM 13W 5% WW AXIAL - CW01024K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 13W 5% WW AXIAL
CW01024K00JE123
RES 24K OHM 13W 5% WW AXIAL CW01024K00JE123
RES 24Kohm 13W 5% WW AXIAL

RES 24Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 24K 5% E12 E3 Vishay - 70P4333 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 24K 5% E12 E3 Vishay
70P4333
Cw-10-3 24K 5% E12 E3 Vishay 70P4333
CW-10-3 24K 5% e12 E3

CW-10-3 24K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01024K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01024K00JE123
Through Hole Resistors CW01024K00JE123
RES 24K OHM 13W 5% AXIAL

RES 24K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01024K00JE123-ND CW01024K00JE123 70P4333 CW01024K00JE123
Product Name Through Hole Resistors RES 24K OHM 13W 5% WW AXIAL Cw-10-3 24K 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details