Vishay Intertechnology, Inc. Through Hole Resistors CW010240R0KE733

Description
240 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
240 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010240R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010240R0KE733-ND
Through Hole Resistors CW010240R0KE733-ND
240 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

240 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 240 OHM 13W 10% WW AXIAL - CW010240R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 13W 10% WW AXIAL
CW010240R0KE733
RES 240 OHM 13W 10% WW AXIAL CW010240R0KE733
RES 240ohm 13W 10% WW AXIAL

RES 240ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 240 10% E73 E3 Vishay - 70P4363 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 240 10% E73 E3 Vishay
70P4363
Cw-10-3 240 10% E73 E3 Vishay 70P4363
CW-10-3 240 10% E73 e3

CW-10-3 240 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010240R0KE733-ND CW010240R0KE733 70P4363
Product Name Through Hole Resistors RES 240 OHM 13W 10% WW AXIAL Cw-10-3 240 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers