Vishay Intertechnology, Inc. Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010240R0JE733

Description
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010240R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010240R0JE733
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010240R0JE733
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010240R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010240R0JE733-ND
Through Hole Resistors CW010240R0JE733-ND
240 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

240 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 240 5% E73 E3 Vishay - 70P4359 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 240 5% E73 E3 Vishay
70P4359
Cw-10-3 240 5% E73 E3 Vishay 70P4359
CW-10-3 240 5% E73 e3

CW-10-3 240 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010240R0JE733 CW010240R0JE733-ND 70P4359
Product Name Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 240 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details