Vishay Intertechnology, Inc. Through Hole Resistors CW010240R0JE73

Description
240 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
240 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010240R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010240R0JE73-ND
Through Hole Resistors CW010240R0JE73-ND
240 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

240 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010240R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010240R0JE73
Wirewound Resistors 3110-CW010240R0JE73
CW-10 240 5% E73 e3

CW-10 240 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010240R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010240R0JE73
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010240R0JE73
Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 240 5% E73 E3 Vishay - 70P4358 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 240 5% E73 E3 Vishay
70P4358
Cw-10 240 5% E73 E3 Vishay 70P4358
CW-10 240 5% E73 e3

CW-10 240 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010240R0JE73-ND 3110-CW010240R0JE73 CW010240R0JE73 70P4358
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 240 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 240 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers