Vishay Intertechnology, Inc. Wirewound Resistors CW010235R0KE73

Description
CW-10 235 10% E73 e3
Request a Quote Datasheet
Description
CW-10 235 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010235R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010235R0KE73
Wirewound Resistors 3110-CW010235R0KE73
CW-10 235 10% E73 e3

CW-10 235 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010235R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010235R0KE73-ND
Through Hole Resistors CW010235R0KE73-ND
235 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

235 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 235 OHM 13W 10% WW AXIAL - CW010235R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235 OHM 13W 10% WW AXIAL
CW010235R0KE73
RES 235 OHM 13W 10% WW AXIAL CW010235R0KE73
RES 235ohm 13W 10% WW AXIAL

RES 235ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 235 10% E73 E3 Vishay - 70P4330 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 235 10% E73 E3 Vishay
70P4330
Cw-10 235 10% E73 E3 Vishay 70P4330
CW-10 235 10% E73 e3

CW-10 235 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010235R0KE73 CW010235R0KE73-ND CW010235R0KE73 70P4330
Product Name Wirewound Resistors Through Hole Resistors RES 235 OHM 13W 10% WW AXIAL Cw-10 235 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 235 ohms 235 ohms 235 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers