Vishay Intertechnology, Inc. Wirewound Resistors CW010235R0KE12

Description
CW-10 235 10% E12 e3
Request a Quote Datasheet
Description
CW-10 235 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010235R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010235R0KE12
Wirewound Resistors 3110-CW010235R0KE12
CW-10 235 10% E12 e3

CW-10 235 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010235R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010235R0KE12-ND
Through Hole Resistors CW010235R0KE12-ND
235 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

235 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 235 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010235R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010235R0KE12
Res Wirewound 235 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010235R0KE12
Res Wirewound 235 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 235 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 235 10% E12 E3 Vishay - 70P4328 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 235 10% E12 E3 Vishay
70P4328
Cw-10 235 10% E12 E3 Vishay 70P4328
CW-10 235 10% e12 E3

CW-10 235 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010235R0KE12 CW010235R0KE12-ND CW010235R0KE12 70P4328
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 235 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 235 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 235 ohms 235 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details