Vishay Intertechnology, Inc. Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010235R0JE123

Description
Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010235R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010235R0JE123
Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010235R0JE123
Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010235R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010235R0JE123-ND
Through Hole Resistors CW010235R0JE123-ND
235 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

235 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010235R0JE123 CW010235R0JE123-ND
Product Name Res Wirewound 235 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details