Vishay Intertechnology, Inc. RES 22 OHM 13W 10% WW AXIAL CW01022R00KE123

Description
RES 22ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 13W 10% WW AXIAL - CW01022R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 13W 10% WW AXIAL
CW01022R00KE123
RES 22 OHM 13W 10% WW AXIAL CW01022R00KE123
RES 22ohm 13W 10% WW AXIAL

RES 22ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022R00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022R00KE123-ND
Through Hole Resistors CW01022R00KE123-ND
22 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 22 10% E12 E3 Vishay - 70P4298 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 22 10% E12 E3 Vishay
70P4298
Cw-10-3 22 10% E12 E3 Vishay 70P4298
CW-10-3 22 10% e12 E3

CW-10-3 22 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01022R00KE123 CW01022R00KE123-ND 70P4298
Product Name RES 22 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 22 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details