Vishay Intertechnology, Inc. Wirewound Resistors CW01022R00KE12

Description
CW-10 22 10% E12 e3
Request a Quote Datasheet
Description
CW-10 22 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01022R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022R00KE12
Wirewound Resistors 3110-CW01022R00KE12
CW-10 22 10% E12 e3

CW-10 22 10% E12 e3

Supplier's Site Datasheet
RES 22 OHM 13W 10% WW AXIAL - CW01022R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 13W 10% WW AXIAL
CW01022R00KE12
RES 22 OHM 13W 10% WW AXIAL CW01022R00KE12
RES 22ohm 13W 10% WW AXIAL

RES 22ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022R00KE12-ND
Through Hole Resistors CW01022R00KE12-ND
22 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 22 10% E12 E3 Vishay - 70P4297 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 22 10% E12 E3 Vishay
70P4297
Cw-10 22 10% E12 E3 Vishay 70P4297
CW-10 22 10% e12 E3

CW-10 22 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01022R00KE12 CW01022R00KE12 CW01022R00KE12-ND 70P4297
Product Name Wirewound Resistors RES 22 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 22 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details