Vishay Intertechnology, Inc. RES 22 OHM 13W 5% WW AXIAL CW01022R00JS67

Description
RES 22ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 13W 5% WW AXIAL - CW01022R00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 13W 5% WW AXIAL
CW01022R00JS67
RES 22 OHM 13W 5% WW AXIAL CW01022R00JS67
RES 22ohm 13W 5% WW AXIAL

RES 22ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022R00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022R00JS67-ND
Through Hole Resistors CW01022R00JS67-ND
22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01022R00JS67 CW01022R00JS67-ND
Product Name RES 22 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers