Vishay Precision Group CW01022R00JE73 CW01022R00JE73

Description
CW01022R00JE73
Request a Quote Datasheet
Description
CW01022R00JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW01022R00JE73 - CW01022R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01022R00JE73
CW01022R00JE73
CW01022R00JE73 CW01022R00JE73
CW01022R00JE73

CW01022R00JE73

Supplier's Site
Through Hole Resistors - CW01022R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022R00JE73-ND
Through Hole Resistors CW01022R00JE73-ND
22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01022R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022R00JE73
Wirewound Resistors 3110-CW01022R00JE73
CW-10 22 5% E73 e3

CW-10 22 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Vishay - 65K3635 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Vishay
65K3635
Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Vishay 65K3635
WIREWOUND RESISTOR, 22 OHM, 10W, 5%; Resistance:22ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 10W, 5%; Resistance:22ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01022R00JE73 CW01022R00JE73-ND 3110-CW01022R00JE73 65K3635
Product Name CW01022R00JE73 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 22 Ohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers