Vishay Intertechnology, Inc. Through Hole Resistors CW01022K50KE733

Description
22.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01022K50KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K50KE733-ND
Through Hole Resistors CW01022K50KE733-ND
22.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 22.5K OHM 13W 10% WW AXIAL - CW01022K50KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5K OHM 13W 10% WW AXIAL
CW01022K50KE733
RES 22.5K OHM 13W 10% WW AXIAL CW01022K50KE733
RES 22.5Kohm 13W 10% WW AXIAL

RES 22.5Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 22.5K 10% E73 E3 Vishay - 70P4293 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 22.5K 10% E73 E3 Vishay
70P4293
Cw-10-3 22.5K 10% E73 E3 Vishay 70P4293
CW-10-3 22.5K 10% E73 e3

CW-10-3 22.5K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01022K50KE733-ND CW01022K50KE733 70P4293
Product Name Through Hole Resistors RES 22.5K OHM 13W 10% WW AXIAL Cw-10-3 22.5K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details