Vishay Intertechnology, Inc. Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01022K50KE123

Description
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01022K50KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01022K50KE123
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01022K50KE123
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01022K50KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K50KE123-ND
Through Hole Resistors CW01022K50KE123-ND
22.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 22.5K 10% E12 E3 Vishay - 70P4291 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 22.5K 10% E12 E3 Vishay
70P4291
Cw-10-3 22.5K 10% E12 E3 Vishay 70P4291
CW-10-3 22.5K 10% e12 E3

CW-10-3 22.5K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01022K50KE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01022K50KE123
Through Hole Resistors CW01022K50KE123
RES 22.5K OHM 13W 10% AXIAL

RES 22.5K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01022K50KE123 CW01022K50KE123-ND 70P4291 CW01022K50KE123
Product Name Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 22.5K 10% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers