Vishay Intertechnology, Inc. Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01022K50KE12

Description
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01022K50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01022K50KE12
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01022K50KE12
Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01022K50KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K50KE12-ND
Through Hole Resistors CW01022K50KE12-ND
22.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01022K50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022K50KE12
Wirewound Resistors 3110-CW01022K50KE12
CW-10 22.5K 10% E12 e3

CW-10 22.5K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01022K50KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01022K50KE12
Through Hole Resistors CW01022K50KE12
RES 22.5K OHM 13W 10% AXIAL

RES 22.5K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 22.5K 10% E12 E3 Vishay - 70P4290 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 22.5K 10% E12 E3 Vishay
70P4290
Cw-10 22.5K 10% E12 E3 Vishay 70P4290
CW-10 22.5K 10% e12 E3

CW-10 22.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01022K50KE12 CW01022K50KE12-ND 3110-CW01022K50KE12 CW01022K50KE12 70P4290
Product Name Res Wirewound 22.5K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Through Hole Resistors Cw-10 22.5K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers