CW-10 22.5K 5% S73
RES 22.5Kohm 13W 5% WW AXIAL
22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01022K50JS73 | CW01022K50JS73 | CW01022K50JS73-ND |
| Product Name | Wirewound Resistors | RES 22.5K OHM 13W 5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 22500 ohms | 22500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 13 watts | 13 watts |