Vishay Precision Group Wirewound Resistors CW01022K50JE73

Description
CW-10 22.5K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 22.5K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01022K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022K50JE73
Wirewound Resistors 3110-CW01022K50JE73
CW-10 22.5K 5% E73 e3

CW-10 22.5K 5% E73 e3

Supplier's Site Datasheet
CW01022K50JE73 - CW01022K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01022K50JE73
CW01022K50JE73
CW01022K50JE73 CW01022K50JE73
CW01022K50JE73

CW01022K50JE73

Supplier's Site
Through Hole Resistors - CW01022K50JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K50JE73-ND
Through Hole Resistors CW01022K50JE73-ND
22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 22.5Kohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3634 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22.5Kohm, 10W, 5%, Full Reel; Resistance Vishay
65K3634
Wirewound Resistor, 22.5Kohm, 10W, 5%, Full Reel; Resistance Vishay 65K3634
WIREWOUND RESISTOR, 22.5KOHM, 10W, 5%, FULL REEL; Resistance:22.5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 22.5KOHM, 10W, 5%, FULL REEL; Resistance:22.5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01022K50JE73 CW01022K50JE73 CW01022K50JE73-ND 65K3634
Product Name Wirewound Resistors CW01022K50JE73 Through Hole Resistors Wirewound Resistor, 22.5Kohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 22500 ohms 22500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details