Vishay Intertechnology, Inc. RES 22.5K OHM 13W 5% WW AXIAL CW01022K50JE123

Description
RES 22.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.5K OHM 13W 5% WW AXIAL - CW01022K50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5K OHM 13W 5% WW AXIAL
CW01022K50JE123
RES 22.5K OHM 13W 5% WW AXIAL CW01022K50JE123
RES 22.5Kohm 13W 5% WW AXIAL

RES 22.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022K50JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K50JE123-ND
Through Hole Resistors CW01022K50JE123-ND
22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 22.5K 5% E12 E3 Vishay - 70P4288 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 22.5K 5% E12 E3 Vishay
70P4288
Cw-10-3 22.5K 5% E12 E3 Vishay 70P4288
CW-10-3 22.5K 5% e12 E3

CW-10-3 22.5K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01022K50JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01022K50JE123
Through Hole Resistors CW01022K50JE123
RES 22.5K OHM 13W 5% AXIAL

RES 22.5K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01022K50JE123 CW01022K50JE123-ND 70P4288 CW01022K50JE123
Product Name RES 22.5K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 22.5K 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details