Vishay Intertechnology, Inc. RES 22.5K OHM 13W 5% WW AXIAL CW01022K50JE12

Description
RES 22.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.5K OHM 13W 5% WW AXIAL - CW01022K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5K OHM 13W 5% WW AXIAL
CW01022K50JE12
RES 22.5K OHM 13W 5% WW AXIAL CW01022K50JE12
RES 22.5Kohm 13W 5% WW AXIAL

RES 22.5Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW01022K50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022K50JE12
Wirewound Resistors 3110-CW01022K50JE12
CW-10 22.5K 5% E12 e3

CW-10 22.5K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01022K50JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K50JE12-ND
Through Hole Resistors CW01022K50JE12-ND
22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01022K50JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01022K50JE12
Through Hole Resistors CW01022K50JE12
RES 22.5K OHM 13W 5% AXIAL

RES 22.5K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01022K50JE12 3110-CW01022K50JE12 CW01022K50JE12-ND CW01022K50JE12
Product Name RES 22.5K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22500 ohms 22500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers