Vishay Intertechnology, Inc. RES 22.2K OHM 13W 10% WW AXIAL CW01022K20KE733

Description
RES 22.2Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 22.2Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.2K OHM 13W 10% WW AXIAL - CW01022K20KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.2K OHM 13W 10% WW AXIAL
CW01022K20KE733
RES 22.2K OHM 13W 10% WW AXIAL CW01022K20KE733
RES 22.2Kohm 13W 10% WW AXIAL

RES 22.2Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022K20KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K20KE733-ND
Through Hole Resistors CW01022K20KE733-ND
22.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 22.2K 10% E73 E3 Vishay - 70P4286 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 22.2K 10% E73 E3 Vishay
70P4286
Cw-10-3 22.2K 10% E73 E3 Vishay 70P4286
CW-10-3 22.2K 10% E73 e3

CW-10-3 22.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01022K20KE733 CW01022K20KE733-ND 70P4286
Product Name RES 22.2K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 22.2K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22200 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details