Vishay Intertechnology, Inc. Wirewound Resistors CW01022K20JE12

Description
CW-10 22.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 22.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01022K20JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022K20JE12
Wirewound Resistors 3110-CW01022K20JE12
CW-10 22.2K 5% E12 e3

CW-10 22.2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 22.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01022K20JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01022K20JE12
Res Wirewound 22.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01022K20JE12
Res Wirewound 22.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01022K20JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K20JE12-ND
Through Hole Resistors CW01022K20JE12-ND
22.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01022K20JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01022K20JE12
Through Hole Resistors CW01022K20JE12
RES 22.2K OHM 13W 5% AXIAL

RES 22.2K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01022K20JE12 CW01022K20JE12 CW01022K20JE12-ND CW01022K20JE12
Product Name Wirewound Resistors Res Wirewound 22.2K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 22200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers