Vishay Intertechnology, Inc. RES 22K OHM 13W 10% WW AXIAL CW01022K00KE12

Description
RES 22Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 13W 10% WW AXIAL - CW01022K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 13W 10% WW AXIAL
CW01022K00KE12
RES 22K OHM 13W 10% WW AXIAL CW01022K00KE12
RES 22Kohm 13W 10% WW AXIAL

RES 22Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01022K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K00KE12-ND
Through Hole Resistors CW01022K00KE12-ND
22 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01022K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022K00KE12
Wirewound Resistors 3110-CW01022K00KE12
CW-10 22K 10% E12 e3

CW-10 22K 10% E12 e3

Supplier's Site Datasheet
Cw-10 22K 10% E12 E3 Vishay - 70P4275 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 22K 10% E12 E3 Vishay
70P4275
Cw-10 22K 10% E12 E3 Vishay 70P4275
CW-10 22K 10% e12 E3

CW-10 22K 10% e12 E3

Supplier's Site
Through Hole Resistors - CW01022K00KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01022K00KE12
Through Hole Resistors CW01022K00KE12
RES 22K OHM 13W 10% AXIAL

RES 22K OHM 13W 10% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01022K00KE12 CW01022K00KE12-ND 3110-CW01022K00KE12 70P4275 CW01022K00KE12
Product Name RES 22K OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 22K 10% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 22000 ohms 22000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details