Vishay Intertechnology, Inc. Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01022K00JS73

Description
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01022K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01022K00JS73
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01022K00JS73
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01022K00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022K00JS73
Wirewound Resistors 3110-CW01022K00JS73
CW-10 22K 5% S73

CW-10 22K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CW01022K00JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K00JS73-ND
Through Hole Resistors CW01022K00JS73-ND
22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Power Resistor; Resistance Vishay - 06H0059 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0059
Power Resistor; Resistance Vishay 06H0059
Power Resistor; Resistance:22kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:22kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01022K00JS73 3110-CW01022K00JS73 CW01022K00JS73-ND 06H0059
Product Name Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Power Resistor; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details