Vishay Intertechnology, Inc. Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01022K00JS67

Description
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01022K00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01022K00JS67
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01022K00JS67
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01022K00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K00JS67-ND
Through Hole Resistors CW01022K00JS67-ND
22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01022K00JS67 CW01022K00JS67-ND
Product Name Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details