Vishay Intertechnology, Inc. Through Hole Resistors CW01022K00JE733

Description
22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01022K00JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K00JE733-ND
Through Hole Resistors CW01022K00JE733-ND
22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01022K00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01022K00JE733
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01022K00JE733
Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 22K 5% E73 E3 Vishay - 70P4274 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 22K 5% E73 E3 Vishay
70P4274
Cw-10-3 22K 5% E73 E3 Vishay 70P4274
CW-10-3 22K 5% E73 e3

CW-10-3 22K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01022K00JE733-ND CW01022K00JE733 70P4274
Product Name Through Hole Resistors Res Wirewound 22K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 22K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers