Vishay Intertechnology, Inc. Wirewound Resistors CW01022K00JE73

Description
CW-10 22K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 22K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01022K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01022K00JE73
Wirewound Resistors 3110-CW01022K00JE73
CW-10 22K 5% E73 e3

CW-10 22K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01022K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01022K00JE73-ND
Through Hole Resistors CW01022K00JE73-ND
22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

22 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW01022K00JE73 - CW01022K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01022K00JE73
CW01022K00JE73
CW01022K00JE73 CW01022K00JE73
CW01022K00JE73

CW01022K00JE73

Supplier's Site
Wirewound Resistor, 22Kohm, 10W, 5%; Resistance Vishay - 65K3633 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22Kohm, 10W, 5%; Resistance Vishay
65K3633
Wirewound Resistor, 22Kohm, 10W, 5%; Resistance Vishay 65K3633
WIREWOUND RESISTOR, 22KOHM, 10W, 5%; Resistance:22kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22KOHM, 10W, 5%; Resistance:22kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01022K00JE73 CW01022K00JE73-ND CW01022K00JE73 65K3633
Product Name Wirewound Resistors Through Hole Resistors CW01022K00JE73 Wirewound Resistor, 22Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details