CW-10 225 10% E73 e3
RES 225ohm 13W 10% WW AXIAL
225 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW010225R0KE73 | CW010225R0KE73 | CW010225R0KE73-ND | 70P4322 |
| Product Name | Wirewound Resistors | RES 225 OHM 13W 10% WW AXIAL | Through Hole Resistors | Cw-10 225 10% E73 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 225 ohms | 225 ohms | 225 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |