Vishay Intertechnology, Inc. Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010225R0KE123

Description
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010225R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010225R0KE123
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010225R0KE123
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010225R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010225R0KE123-ND
Through Hole Resistors CW010225R0KE123-ND
225 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 225 10% E12 E3 Vishay - 70P4321 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 225 10% E12 E3 Vishay
70P4321
Cw-10-3 225 10% E12 E3 Vishay 70P4321
CW-10-3 225 10% e12 E3

CW-10-3 225 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010225R0KE123 CW010225R0KE123-ND 70P4321
Product Name Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 225 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details