Vishay Intertechnology, Inc. Through Hole Resistors CW010225R0KE12

Description
225 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
225 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010225R0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010225R0KE12-ND
Through Hole Resistors CW010225R0KE12-ND
225 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010225R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010225R0KE12
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010225R0KE12
Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW010225R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010225R0KE12
Wirewound Resistors 3110-CW010225R0KE12
CW-10 225 10% E12 e3

CW-10 225 10% E12 e3

Supplier's Site Datasheet
Cw-10 225 10% E12 E3 Vishay - 70P4320 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 225 10% E12 E3 Vishay
70P4320
Cw-10 225 10% E12 E3 Vishay 70P4320
CW-10 225 10% e12 E3

CW-10 225 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010225R0KE12-ND CW010225R0KE12 3110-CW010225R0KE12 70P4320
Product Name Through Hole Resistors Res Wirewound 225 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 225 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 225 ohms 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details