Vishay Intertechnology, Inc. Through Hole Resistors CW010225R0JE733

Description
225 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
225 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010225R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010225R0JE733-ND
Through Hole Resistors CW010225R0JE733-ND
225 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 225 OHM 13W 5% WW AXIAL - CW010225R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 13W 5% WW AXIAL
CW010225R0JE733
RES 225 OHM 13W 5% WW AXIAL CW010225R0JE733
RES 225ohm 13W 5% WW AXIAL

RES 225ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 225 5% E73 E3 Vishay - 70P4319 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 225 5% E73 E3 Vishay
70P4319
Cw-10-3 225 5% E73 E3 Vishay 70P4319
CW-10-3 225 5% E73 e3

CW-10-3 225 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010225R0JE733-ND CW010225R0JE733 70P4319
Product Name Through Hole Resistors RES 225 OHM 13W 5% WW AXIAL Cw-10-3 225 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 225 ohms 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details