Vishay Intertechnology, Inc. Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010223R0KE733

Description
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010223R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010223R0KE733
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010223R0KE733
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010223R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010223R0KE733-ND
Through Hole Resistors CW010223R0KE733-ND
223 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

223 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 223 10% E73 E3 Vishay - 70P4315 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 223 10% E73 E3 Vishay
70P4315
Cw-10-3 223 10% E73 E3 Vishay 70P4315
CW-10-3 223 10% E73 e3

CW-10-3 223 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010223R0KE733 CW010223R0KE733-ND 70P4315
Product Name Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 223 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details