Vishay Intertechnology, Inc. Through Hole Resistors CW010223R0KE73

Description
223 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
223 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010223R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010223R0KE73-ND
Through Hole Resistors CW010223R0KE73-ND
223 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

223 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010223R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010223R0KE73
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010223R0KE73
Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010223R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010223R0KE73
Wirewound Resistors 3110-CW010223R0KE73
CW-10 223 10% E73 e3

CW-10 223 10% E73 e3

Supplier's Site Datasheet
Cw-10 223 10% E73 E3 Vishay - 70P4314 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 223 10% E73 E3 Vishay
70P4314
Cw-10 223 10% E73 E3 Vishay 70P4314
CW-10 223 10% E73 e3

CW-10 223 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010223R0KE73-ND CW010223R0KE73 3110-CW010223R0KE73 70P4314
Product Name Through Hole Resistors Res Wirewound 223 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 223 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 223 ohms 223 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers