Vishay Intertechnology, Inc. RES 223 OHM 13W 5% WW AXIAL CW010223R0JS73

Description
RES 223ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 223ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 223 OHM 13W 5% WW AXIAL - CW010223R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 223 OHM 13W 5% WW AXIAL
CW010223R0JS73
RES 223 OHM 13W 5% WW AXIAL CW010223R0JS73
RES 223ohm 13W 5% WW AXIAL

RES 223ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010223R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010223R0JS73
Wirewound Resistors 3110-CW010223R0JS73
CW-10 223 5% S73

CW-10 223 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CW010223R0JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010223R0JS73-ND
Through Hole Resistors CW010223R0JS73-ND
223 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

223 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 223 Ohm, 5% Vishay - 43C8655 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 223 Ohm, 5% Vishay
43C8655
Cw, 1.781 X 0.375, 223 Ohm, 5% Vishay 43C8655
CW, 1.781 x 0.375", 223 Ohm, 5%

CW, 1.781 x 0.375", 223 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010223R0JS73 3110-CW010223R0JS73 CW010223R0JS73-ND 43C8655
Product Name RES 223 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw, 1.781 X 0.375, 223 Ohm, 5% Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 223 ohms 223 ohms 223 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers