Vishay Intertechnology, Inc. Wirewound Resistors CW010223R0JB12

Description
CW-10 223 5% B12
Request a Quote Datasheet
Description
CW-10 223 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010223R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010223R0JB12
Wirewound Resistors 3110-CW010223R0JB12
CW-10 223 5% B12

CW-10 223 5% B12

Supplier's Site Datasheet
RES 223 OHM 13W 5% WW AXIAL - CW010223R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 223 OHM 13W 5% WW AXIAL
CW010223R0JB12
RES 223 OHM 13W 5% WW AXIAL CW010223R0JB12
RES 223ohm 13W 5% WW AXIAL

RES 223ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010223R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010223R0JB12-ND
Through Hole Resistors CW010223R0JB12-ND
223 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

223 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 223 Ohm, 5% Vishay - 43C8654 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 223 Ohm, 5% Vishay
43C8654
Cw, 1.781 X 0.375, 223 Ohm, 5% Vishay 43C8654
CW, 1.781 x 0.375", 223 Ohm, 5%

CW, 1.781 x 0.375", 223 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010223R0JB12 CW010223R0JB12 CW010223R0JB12-ND 43C8654
Product Name Wirewound Resistors RES 223 OHM 13W 5% WW AXIAL Through Hole Resistors Cw, 1.781 X 0.375, 223 Ohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 223 ohms 223 ohms 223 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details