Vishay Intertechnology, Inc. RES 220 OHM 5% 13W SILICONE WW CW010220R0JS73

Description
RES 220ohm 5% 13W SILICONE WW
Request a Quote Datasheet
Description
RES 220ohm 5% 13W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 5% 13W SILICONE WW - CW010220R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 5% 13W SILICONE WW
CW010220R0JS73
RES 220 OHM 5% 13W SILICONE WW CW010220R0JS73
RES 220ohm 5% 13W SILICONE WW

RES 220ohm 5% 13W SILICONE WW

Supplier's Site
Through Hole Resistors - CWE-220TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-220TR-ND
Through Hole Resistors CWE-220TR-ND
220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010220R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010220R0JS73
Wirewound Resistors 3110-CW010220R0JS73
CW-10 220 5% S73

CW-10 220 5% S73

Supplier's Site Datasheet
Resistor Wirewound, 220 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 08J4717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 220 Ohm, 10W, 5%, Full Reel; Resistance Vishay
08J4717
Resistor Wirewound, 220 Ohm, 10W, 5%, Full Reel; Resistance Vishay 08J4717
RESISTOR WIREWOUND, 220 OHM, 10W, 5%, FULL REEL; Resistance:220ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 220 OHM, 10W, 5%, FULL REEL; Resistance:220ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010220R0JS73 CWE-220TR-ND 3110-CW010220R0JS73 08J4717
Product Name RES 220 OHM 5% 13W SILICONE WW Through Hole Resistors Wirewound Resistors Resistor Wirewound, 220 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details